Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 160V, Radial; Capacitance Panasonic ECA-2CHG2R2

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 160V, RADIAL; Capacitance:2.2µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:NHG; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 160V, RADIAL; Capacitance:2.2µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:NHG; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 160V, Radial; Capacitance Panasonic - 17T5036 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 160V, Radial; Capacitance Panasonic
17T5036
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 160V, Radial; Capacitance Panasonic 17T5036
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 160V, RADIAL; Capacitance:2.2µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:NHG; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 160V, RADIAL; Capacitance:2.2µF; Voltage(DC):160V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Series Name:NHG; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 17T5036
Product Name Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 160V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 1 Ph, 20A, 2100Ua; Voltage Rating Schurter - 86H4883 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 0603J0100820JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101472U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details