Panasonic Aluminum Electrolytic Capacitors ECA-2AM331

Description
CAP ALUM 330UF 20% 100V RADIAL
Datasheet
Description
CAP ALUM 330UF 20% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - ECA-2AM331 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ECA-2AM331
Aluminum Electrolytic Capacitors ECA-2AM331
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 330Uf, 20%, 100V, Radial; Capacitance Panasonic - 58T1676 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 330Uf, 20%, 100V, Radial; Capacitance Panasonic
58T1676
Aluminum Electrolytic Capacitor, 330Uf, 20%, 100V, Radial; Capacitance Panasonic 58T1676
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 100V, RADIAL; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 100V, RADIAL; Capacitance:330µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-2AM331 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2AM331
Capacitors - Aluminum Electrolytic Capacitors ECA-2AM331
CAP ALUM 330UF 20% 100V RADIAL

CAP ALUM 330UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number ECA-2AM331 58T1676 ECA-2AM331
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 330Uf, 20%, 100V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Through Hole Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Single-Layer
Applications General Purpose General Purpose; General Purpose
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C303U040EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Film Capacitors - 1725657 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-1239-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details