Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic ECA-2AM2R2

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:M; Product Diameter:5mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:M; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic - 01M7442 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic
01M7442
Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic 01M7442
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:M; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 100V, 20%, RADIAL; Capacitance:2.2µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:M; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-2AM2R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-2AM2R2
Capacitors - Aluminum Electrolytic Capacitors ECA-2AM2R2
CAP ALUM 2.2UF 20% 100V RADIAL

CAP ALUM 2.2UF 20% 100V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 01M7442 ECA-2AM2R2
Product Name Aluminum Electrolytic Capacitor, 2.2Uf, 100V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic - 101C334U016CE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details