Al Lytic Cap, Radial NHG Series, 105C RoHS Compliant: Yes
CAP ALUM 2.2UF 20% 100V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48W7803 | ECA-2AHG2R2B |
| Product Name | Al Lytic Cap, Radial Nhg Series, 105C Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| RoHS Compliant | Yes | |
| Packing Method | Tape Reel | Tape Reel; Cut Tape (CT)Tape & Box (TB) |
| Technology | Single-Layer |