Win Source Part Number: 1044107-ECA-2AHG100
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: NHG-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 200
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 100 V
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): 1815372; ECA-2AHG100I; UVZ2A100MED1TD; UVZ2A100MED; UVZ2A100MED1TA; EKMG101ELL100MF11D; EKMG101ETD100MF11DEC
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P5593,ECA2AHG100
Base Product Number: ECA-2AH
Ripple Current @ Low Frequency: 54 mA @ 120 Hz
Ripple Current @ High Frequency: 108 mA @ 100 kHz
10uF 100V Radial Aluminum Electrolytic Capacitor Product overview: ECA-2AHG100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-2AHG100 can be used for catalog matching and distributor lookup.
CAP ALUM 10UF 20% 100V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 100V, 20%, RADIAL; Capacitance:10µF; Voltage(DC):100V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1044107-ECA-2AHG100 | 58-ECA-2AHG100 | ECA-2AHG100 | 96K9209 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 10uF 100V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 10Uf, 100V, 20%, Radial; Capacitance Panasonic |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 100 volts | 100 volts | 100 volts | 100 volts |