Manufacturer: Panasonic
Win Source Part Number: 917762-ECA-1VM471B
Series: M-A
Operating Temperature Range: -40°C ~ 85°C
Features: 470 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 85°C
Package: Radial, Can
Package: Tape & Box (TB)
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P10386TB, ECA1VM471B
470uF 35V Radial Aluminum Electrolytic Capacitor Product overview: ECA-1VM471B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1VM471B can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:470µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:10mm RoHS Compliant: Yes
CAP ALUM 470UF 20% 35V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917762-ECA-1VM471B | 58-ECA-1VM471B | 48W7794 | 97W6876 | ECA-1VM471B |
| Product Name | Aluminum Capacitors - ECA-1VM471B | 470uF 35V Capacitor | Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitor, 470Uf, 35V, 20%, Radial, Full Reel; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Mounting Style | Through Hole | Through Hole; Radial, Can | |||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic |