Win Source Part Number: 1181985-ECA-1VM470
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: M-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 200
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): -ECA-1VM470; ECA 1VM470; ECA-1VM470.; ECA1VM470; ECA1VM470.;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: ECA1VM470,P5164,Q170
Base Product Number: ECA-1VM
Ripple Current @ Low Frequency: 130 mA @ 120 Hz
Ripple Current @ High Frequency: 221 mA @ 10 kHz
47uF 35V 20% Radial Aluminum Electrolytic Capacitor Product overview: ECA-1VM470 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1VM470 can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 35V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 35V, 20%, RADIAL; Capacitance:47µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
CAP ALUM 47UF 20% 35V RADIAL
CAP ALUM 47UF 20% 35V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1181985-ECA-1VM470 | 58-ECA-1VM470 | 590-ECA-1VM470 | 96K9205 | ECA-1VM470 | ECA-1VM470 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 47uF 35V Capacitor | CAP ALUM 47UF 20% 35V RADIAL | Aluminum Electrolytic Capacitor, 47Uf, 35V, 20%, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts | 35 volts |