CAP ALUM 220UF 20% 35V RADIAL
CAP ALUM 220UF 20% 35V RADIAL
Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-ECA-1VM221BJ | ECA-1VM221BJ | 48W7787 |
| Product Name | CAP ALUM 220UF 20% 35V RADIAL | Capacitors - Aluminum Electrolytic Capacitors | Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 220 microF | 220 microF | |
| Capacitance Tolerance | 20 (+/- %) |