220uF 35V Radial Aluminum Electrolytic Capacitor Product overview: ECA-1VM221B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1VM221B can be used for catalog matching and distributor lookup.
Win Source Part Number: 1056756-ECA-1VM221B
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: M-A
Package: Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): ESH227M035AH1AA; ECA-1VM221; ECA-1EM221B; UVR1V221MPD1TD; UVK1E221MED; ECA-1EM221BJ; UVK1E221MED1TDECA1VM
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: ECA1VM221B,P10384TB
Base Product Number: ECA-1VM
Ripple Current @ Low Frequency: 350 mA @ 120 Hz
Ripple Current @ High Frequency: 595 mA @ 10 kHz
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, RADIAL, FULL REEL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, RADIAL; Capacitance:220µF; Voltage(DC):35V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 220UF 20% 35V RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-ECA-1VM221B | 1056756-ECA-1VM221B | 97W6872 | ECA-1VM221B |
| Product Name | 220uF 35V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Radial, Full Reel; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 220 microF | 220 microF | 220 microF | 220 microF |