Panasonic Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic ECA-1HM470.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, RADIAL; Capacitance:47?F; Voltage(DC):50V; Capacitance Tolerance:? 20%; Lifetime @ Temperature:2000 hours @ 85?C; Polarity:Polar; Series Name:M; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, RADIAL; Capacitance:47?F; Voltage(DC):50V; Capacitance Tolerance:? 20%; Lifetime @ Temperature:2000 hours @ 85?C; Polarity:Polar; Series Name:M; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic - 25AC8784 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic
25AC8784
Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic 25AC8784
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, RADIAL; Capacitance:47?F; Voltage(DC):50V; Capacitance Tolerance:? 20%; Lifetime @ Temperature:2000 hours @ 85?C; Polarity:Polar; Series Name:M; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, RADIAL; Capacitance:47?F; Voltage(DC):50V; Capacitance Tolerance:? 20%; Lifetime @ Temperature:2000 hours @ 85?C; Polarity:Polar; Series Name:M; Product Diameter:6.3mm; ESR:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 25AC8784
Product Name Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C523U040BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details