Manufacturer: Panasonic
Win Source Part Number: 917760-ECA-1HM330
Series: M-A
Operating Temperature Range: -40°C ~ 85°C
Features: 33 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - 2000 Hrs @ 85°C
Package: Radial, Can
Package: Bulk
Mounting: Through Hole
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: ECA1HM330, P5180
33uF 50V Aluminum Electrolytic Capacitor, Radial 2mm Pitch Product overview: ECA-1HM330 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 33uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HM330 can be used for catalog matching and distributor lookup.
ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 20%, 50V, RADIAL; Capacitance:33µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:2mm; ESR:- RoHS Compliant: Yes
CAP ALUM 33UF 20% 50V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917760-ECA-1HM330 | 58-ECA-1HM330 | 17T5014 | ECA-1HM330 |
| Product Name | Aluminum Capacitors - ECA-1HM330 | 33uF 50V Capacitor | Aluminum Electrolytic Capacitor, 33Uf, 20%, 50V, Radial; Capacitance Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Style | Through Hole | Through Hole; Radial, Can | ||
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Electrolytic Capacitors | Aluminum Electrolytic |