Panasonic 100uF 50V Capacitor ECA-1HHG101B

Description
100uF 50V Radial Aluminum Electrolytic Capacitor Product overview: ECA-1HHG101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HHG101B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 50V Radial Aluminum Electrolytic Capacitor Product overview: ECA-1HHG101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HHG101B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 50V Capacitor
58-ECA-1HHG101B
100uF 50V Capacitor 58-ECA-1HHG101B
100uF 50V Radial Aluminum Electrolytic Capacitor Product overview: ECA-1HHG101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HHG101B can be used for catalog matching and distributor lookup.

100uF 50V Radial Aluminum Electrolytic Capacitor Product overview: ECA-1HHG101B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1HHG101B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 991687-ECA-1HHG101B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
991687-ECA-1HHG101B
Capacitors - Aluminum Electrolytic Capacitors 991687-ECA-1HHG101B
Win Source Part Number: 991687-ECA-1HHG101B Category: Capacitors>Aluminum Electrolytic Capacitors Series: NHG-A Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.492" (12.50mm) Standard Package: 1,000 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 50 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.315" Dia (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P19446TB,P19446-ND,P 19446CT,ECA-1HHG101B -ND,ECA1HHG101B,Q320 4813,Q1149303E,14930 3E,P19446 Base Product Number: ECA-1HH Ripple Current @ Low Frequency: 180 mA @ 120 Hz Ripple Current @ High Frequency: 270 mA @ 100 kHz

Win Source Part Number: 991687-ECA-1HHG101B
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: NHG-A
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 1,000
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.315" Dia (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P19446TB,P19446-ND,P19446CT,ECA-1HHG101B-ND,ECA1HHG101B,Q3204813,Q1149303E,149303E,P19446
Base Product Number: ECA-1HH
Ripple Current @ Low Frequency: 180 mA @ 120 Hz
Ripple Current @ High Frequency: 270 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1HHG101B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1HHG101B
Capacitors - Aluminum Electrolytic Capacitors ECA-1HHG101B
CAP ALUM 100UF 20% 50V RADIAL

CAP ALUM 100UF 20% 50V RADIAL

Supplier's Site
Capacitor Alum Elec, 100Uf, 50V, 20%, Radial, Full Reel; Capacitance Panasonic - 01X0628 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 100Uf, 50V, 20%, Radial, Full Reel; Capacitance Panasonic
01X0628
Capacitor Alum Elec, 100Uf, 50V, 20%, Radial, Full Reel; Capacitance Panasonic 01X0628
CAPACITOR ALUM ELEC, 100UF, 50V, 20%, RADIAL, FULL REEL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 100UF, 50V, 20%, RADIAL, FULL REEL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Panasonic - 48W7679 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Panasonic
48W7679
Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Panasonic 48W7679
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 50V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECA-1HHG101B 991687-ECA-1HHG101B ECA-1HHG101B 01X0628 48W7679
Product Name 100uF 50V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitor Alum Elec, 100Uf, 50V, 20%, Radial, Full Reel; Capacitance Panasonic Aluminum Electrolytic Capacitor, 100Uf, 50V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic Capacitor - 101C133U050CC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers