Al Lytic Cap, Radial GA(Bi-polar) Series
CAP ALUM 3.3UF 20% 50V RADIAL
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 48W7662 | ECA-1HEN3R3 |
| Product Name | Al Lytic Cap, Radial Ga(Bi-Polar) Series Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Features | Polarized |