Panasonic 4700uF 25V 1.5A Capacitor ECA-1EM472

Description
Aluminum Electrolytic Capacitor 4700uF 25V 20% Radial 1.5A 85C Product overview: ECA-1EM472 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EM472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitor 4700uF 25V 20% Radial 1.5A 85C Product overview: ECA-1EM472 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EM472 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4700uF 25V 1.5A Capacitor
58-ECA-1EM472
4700uF 25V 1.5A Capacitor 58-ECA-1EM472
Aluminum Electrolytic Capacitor 4700uF 25V 20% Radial 1.5A 85C Product overview: ECA-1EM472 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EM472 can be used for catalog matching and distributor lookup.

Aluminum Electrolytic Capacitor 4700uF 25V 20% Radial 1.5A 85C Product overview: ECA-1EM472 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uF, 25V, 1.5A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 4700uF, 25V, 1.5A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EM472 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1EM472 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1EM472
Capacitors - Aluminum Electrolytic Capacitors ECA-1EM472
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 25V, Radial; Capacitance Panasonic - 17T5010 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 25V, Radial; Capacitance Panasonic
17T5010
Aluminum Electrolytic Capacitor, 4700Uf, 20%, 25V, Radial; Capacitance Panasonic 17T5010
ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 25V, RADIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 20%, 25V, RADIAL; Capacitance:4700µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - ECA-1EM472 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
ECA-1EM472
Aluminum Electrolytic Capacitors ECA-1EM472
CAP ALUM 4700UF 20% 25V RADIAL

CAP ALUM 4700UF 20% 25V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECA-1EM472 ECA-1EM472 17T5010 ECA-1EM472
Product Name 4700uF 25V 1.5A Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4700Uf, 20%, 25V, Radial; Capacitance Panasonic Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; Through Hole
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 4700 microF 4700 microF 4700 microF 4700 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C133U020AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminium Capacitors - 1701283 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details