Panasonic Capacitors - Aluminum Electrolytic Capacitors ECA-1EHG222

Description
Win Source Part Number: 1036175-ECA-1EHG222 Category: Capacitors>Aluminum Electrolytic Capacitors Series: NHG-A Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 200 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): ECA-1EHG222B; ECA-1EM222; EEU-HD1E222; 25PX2200MEFC12.5X20; UVR1E222MHD; UVZ1E222MHDECA1EHG22 2; ECA1EHG222.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P5545,ECA1EHG222,Q26 75778 Base Product Number: ECA-1EH Ripple Current @ Low Frequency: 1.09 A @ 120 Hz Ripple Current @ High Frequency: 1.254 A @ 100 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1036175-ECA-1EHG222 Category: Capacitors>Aluminum Electrolytic Capacitors Series: NHG-A Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 200 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): ECA-1EHG222B; ECA-1EM222; EEU-HD1E222; 25PX2200MEFC12.5X20; UVR1E222MHD; UVZ1E222MHDECA1EHG22 2; ECA1EHG222.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P5545,ECA1EHG222,Q26 75778 Base Product Number: ECA-1EH Ripple Current @ Low Frequency: 1.09 A @ 120 Hz Ripple Current @ High Frequency: 1.254 A @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1036175-ECA-1EHG222 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1036175-ECA-1EHG222
Capacitors - Aluminum Electrolytic Capacitors 1036175-ECA-1EHG222
Win Source Part Number: 1036175-ECA-1EHG222 Category: Capacitors>Aluminum Electrolytic Capacitors Series: NHG-A Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 200 Capacitance: 2200 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 2000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): ECA-1EHG222B; ECA-1EM222; EEU-HD1E222; 25PX2200MEFC12.5X20; UVR1E222MHD; UVZ1E222MHDECA1EHG22 2; ECA1EHG222.; ECCN: EAR99 Fake Threat In the Open Market: 54 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: P5545,ECA1EHG222,Q26 75778 Base Product Number: ECA-1EH Ripple Current @ Low Frequency: 1.09 A @ 120 Hz Ripple Current @ High Frequency: 1.254 A @ 100 kHz

Win Source Part Number: 1036175-ECA-1EHG222
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: NHG-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 200
Capacitance: 2200 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): ECA-1EHG222B; ECA-1EM222; EEU-HD1E222; 25PX2200MEFC12.5X20; UVR1E222MHD; UVZ1E222MHDECA1EHG222; ECA1EHG222.;
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: P5545,ECA1EHG222,Q2675778
Base Product Number: ECA-1EH
Ripple Current @ Low Frequency: 1.09 A @ 120 Hz
Ripple Current @ High Frequency: 1.254 A @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
2200uF 25V Capacitor
58-ECA-1EHG222
2200uF 25V Capacitor 58-ECA-1EHG222
2200uF 25V Radial Aluminum Electrolytic Capacitor Product overview: ECA-1EHG222 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EHG222 can be used for catalog matching and distributor lookup.

2200uF 25V Radial Aluminum Electrolytic Capacitor Product overview: ECA-1EHG222 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EHG222 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Panasonic - 96K9157 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Panasonic
96K9157
Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Panasonic 96K9157
ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2200UF, 25V, 20%, RADIAL; Capacitance:2200µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1EHG222 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1EHG222
Capacitors - Aluminum Electrolytic Capacitors ECA-1EHG222
CAP ALUM 2200UF 20% 25V RADIAL

CAP ALUM 2200UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1036175-ECA-1EHG222 58-ECA-1EHG222 96K9157 ECA-1EHG222
Product Name Capacitors - Aluminum Electrolytic Capacitors 2200uF 25V Capacitor Aluminum Electrolytic Capacitor, 2200Uf, 25V, 20%, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF 2200 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 25 volts 25 volts 25 volts 25 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-697-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 470000 microF
View Details
Metallized polypropylene film AC motor capacitor (column, plastic case ) - W60(CBB60 series ) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; Home appliances, start capacitors, and more.
View Details
Aluminum Electrolytic - 101C304U7R5BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers