Panasonic Capacitance Panasonic ECA-1EHG221B.

Description
Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Height:11.5mm; Product Range:NHG Series; ESR:-; Diameter:8mm RoHS Compliant: Yes
Description
Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Height:11.5mm; Product Range:NHG Series; ESR:-; Diameter:8mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitance Panasonic - 60AC8943 - Newark, An Avnet Company
Chicago, IL, United States
Capacitance Panasonic
60AC8943
Capacitance Panasonic 60AC8943
Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Height:11.5mm; Product Range:NHG Series; ESR:-; Diameter:8mm RoHS Compliant: Yes

Capacitance:220µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm; Product Diameter:8mm; Product Height:11.5mm; Product Range:NHG Series; ESR:-; Diameter:8mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 60AC8943
Product Name Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Ceramic Capacitors - WC1 - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic Capacitors - 338-101472T100BF2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers