Panasonic 100uF 25V Capacitor ECA-1EHG101

Description
100uF 25V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECA-1EHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EHG101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
100uF 25V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECA-1EHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EHG101 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 25V Capacitor
58-ECA-1EHG101
100uF 25V Capacitor 58-ECA-1EHG101
100uF 25V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECA-1EHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EHG101 can be used for catalog matching and distributor lookup.

100uF 25V Radial Aluminum Electrolytic Capacitor 20% Product overview: ECA-1EHG101 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1EHG101 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1056753-ECA-1EHG101 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1056753-ECA-1EHG101
Capacitors - Aluminum Electrolytic Capacitors 1056753-ECA-1EHG101
Win Source Part Number: 1056753-ECA-1EHG101 Category: Capacitors>Aluminum Electrolytic Capacitors Series: NHG-A Package: Bulk Applications: General Purpose Height - Seated (Max): 0.480" (12.20mm) Standard Package: 200 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 25 V Lead Spacing: 0.098" (2.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -55°C ~ 105°C Dimension: 0.248" Dia (6.30mm) Alternative Parts (Cross-Reference): MCUMR25V107M8X5; EKMG250ELL101MF11D; UVZ1E101MED; UVY1E101MDD1TD; UVZ1E101MED1TA; 25PX100MEFC5X11; EEU-FC1E101SH; ECA-1EHG101B; ECA1EHG101I; UVZ1E101MED1TD-ECA-1 EHG101; ECA 1EHG101; ECA1EHG101; ECA1EHG101.; ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: ECA1EHG101,Q6758717A ,P5540 Base Product Number: ECA-1EH Ripple Current @ Low Frequency: 130 mA @ 120 Hz Ripple Current @ High Frequency: 195 mA @ 100 kHz

Win Source Part Number: 1056753-ECA-1EHG101
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: NHG-A
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.480" (12.20mm)
Standard Package: 200
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Lead Spacing: 0.098" (2.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -55°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): MCUMR25V107M8X5; EKMG250ELL101MF11D; UVZ1E101MED; UVY1E101MDD1TD; UVZ1E101MED1TA; 25PX100MEFC5X11; EEU-FC1E101SH; ECA-1EHG101B; ECA1EHG101I; UVZ1E101MED1TD-ECA-1EHG101; ECA 1EHG101; ECA1EHG101; ECA1EHG101.;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: ECA1EHG101,Q6758717A,P5540
Base Product Number: ECA-1EH
Ripple Current @ Low Frequency: 130 mA @ 120 Hz
Ripple Current @ High Frequency: 195 mA @ 100 kHz

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - ECA-1EHG101 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1EHG101
Capacitors - Aluminum Electrolytic Capacitors ECA-1EHG101
CAP ALUM 100UF 20% 25V RADIAL

CAP ALUM 100UF 20% 25V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Panasonic - 96K9155 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Panasonic
96K9155
Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Panasonic 96K9155
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 25V, 20%, RADIAL; Capacitance:100µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECA-1EHG101 1056753-ECA-1EHG101 ECA-1EHG101 96K9155
Product Name 100uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 100Uf, 25V, 20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; PC Pin
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details