Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035765-ECA-1CM471B
Packaging: AMMO PACKAGE
Voltage Rating: 16V
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Mounting: Through Hole
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 440mA @ 120Hz
Ripple Current - High Frequency: 748mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
470uF 16V Aluminum Electrolytic Capacitor, Radial, 8x11.5mm Product overview: ECA-1CM471B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM471B can be used for catalog matching and distributor lookup.
CAP ALUM 470UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, RADIAL; Capacitance:470µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
CAP ALUM 470UF 20% 16V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1035765-ECA-1CM471B | 58-ECA-1CM471B | ECA-1CM471B | 48W7613 | ECA-1CM471B |
| Product Name | Aluminum Capacitors - ECA-1CM471B | 470uF 16V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Radial; Capacitance Panasonic | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 470 microF | 470 microF | 470 microF | 470 microF | 470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 16 volts | 16 volts | 16 volts | 16 volts | 16 volts |
| WVAC | 16 volts | 16 volts | 16 volts |