CAP ALUM 330UF 20% 16V RADIAL
ALUMINUM ELECTROLYTIC CAPACITOR, 330UF, 20%, 16V, RADIAL; Capacitance:330µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:3.5mm RoHS Compliant: Yes
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | ECA-1CM331 | 58T1646 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 330Uf, 20%, 16V, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC Pin |
| Technology | Single-Layer | |
| Applications | General Purpose; General Purpose | |
| Capacitance Type | Fixed | Fixed |
| Features | Polarized | Polarized |