Panasonic 10UF 16V Capacitor ECA-1CM100B

Description
CAP ALUM 10UF 20% 16V RADIAL Product overview: ECA-1CM100B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM100B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 10UF 20% 16V RADIAL Product overview: ECA-1CM100B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM100B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
10UF 16V Capacitor
58-ECA-1CM100B
10UF 16V Capacitor 58-ECA-1CM100B
CAP ALUM 10UF 20% 16V RADIAL Product overview: ECA-1CM100B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM100B can be used for catalog matching and distributor lookup.

CAP ALUM 10UF 20% 16V RADIAL Product overview: ECA-1CM100B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10UF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10UF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-ECA-1CM100B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1052457-ECA-1CM100B - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1052457-ECA-1CM100B
Capacitors - Aluminum Electrolytic Capacitors 1052457-ECA-1CM100B
Win Source Part Number: 1052457-ECA-1CM100B Category: Capacitors>Aluminum Electrolytic Capacitors Series: M-A Package: Cut Tape (CT),Tape & Box (TB) Applications: General Purpose Height - Seated (Max): 0.472" (12.00mm) Standard Package: 2,000 Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" Dia (5.00mm) Alternative Parts (Cross-Reference): ECA-1CM100; ECA1CAM100X; USR1C100MDD; 860020372001; USA1C100MDD1TP; USA1C100MDD1TEECA1CM 100B; ECA1CM100B.; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: 10-ECA-1CM100BCT,ECA 1CM100B,Q1675855,10- ECA-1CM100BTB,ECA-1C M100B-NDL,ECA-1CM100 B-ND Base Product Number: ECA-1CM

Win Source Part Number: 1052457-ECA-1CM100B
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: M-A
Package: Cut Tape (CT),Tape & Box (TB)
Applications: General Purpose
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 2,000
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" Dia (5.00mm)
Alternative Parts (Cross-Reference): ECA-1CM100; ECA1CAM100X; USR1C100MDD; 860020372001; USA1C100MDD1TP; USA1C100MDD1TEECA1CM100B; ECA1CM100B.;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: 10-ECA-1CM100BCT,ECA1CM100B,Q1675855,10-ECA-1CM100BTB,ECA-1CM100B-NDL,ECA-1CM100B-ND
Base Product Number: ECA-1CM

Buy Now Datasheet
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic - 48W7595 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic
48W7595
Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic 48W7595
Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes

Al Lytic Cap, Radial M Series, 85C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-1CM100B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1CM100B
Capacitors - Aluminum Electrolytic Capacitors ECA-1CM100B
CAP ALUM 10UF 20% 16V RADIAL

CAP ALUM 10UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-ECA-1CM100B 1052457-ECA-1CM100B 48W7595 ECA-1CM100B
Product Name 10UF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial M Series, 85C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C263M030CC2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers