Panasonic Capacitor Alum Elec, 15000Uf, 20%, 10V, Radial; Capacitance Panasonic ECA-1AM153

Description
CAPACITOR ALUM ELEC, 15000UF, 20%, 10V, RADIAL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes
Description
CAPACITOR ALUM ELEC, 15000UF, 20%, 10V, RADIAL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Capacitor Alum Elec, 15000Uf, 20%, 10V, Radial; Capacitance Panasonic - 58T1632 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Alum Elec, 15000Uf, 20%, 10V, Radial; Capacitance Panasonic
58T1632
Capacitor Alum Elec, 15000Uf, 20%, 10V, Radial; Capacitance Panasonic 58T1632
CAPACITOR ALUM ELEC, 15000UF, 20%, 10V, RADIAL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

CAPACITOR ALUM ELEC, 15000UF, 20%, 10V, RADIAL; Capacitance:15000µF; Voltage(DC):10V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Lead Spacing:7.5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - ECA-1AM153 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
ECA-1AM153
Capacitors - Aluminum Electrolytic Capacitors ECA-1AM153
CAP ALUM 15000UF 20% 10V RADIAL

CAP ALUM 15000UF 20% 10V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 58T1632 ECA-1AM153
Product Name Capacitor Alum Elec, 15000Uf, 20%, 10V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 15000 microF 15000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details