Panasonic Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers ECA-0JM102

Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers -  - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Manufacturer: AMIS Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 2500 Hrs @ 125°C Operating Temperature: -40°C ~ 85°C Polarization: Either Ripple Current @ Low Frequency: 45 mA @ 120 Hz Ripple Current @ High Frequency: 165 mA @ 100 kHz

Manufacturer: AMIS
Category: Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Audio Amplifiers
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

ZED-X20P - simpleRTK 4 Optimum - AS-RTK4-X20P-L1256-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Embedded MCU, DSP Evaluation Boards - B158-H8743-X-X-7600IN-ND - DigiKey
Specs
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
Processor Development Tools - 1783377 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details