Panasonic SMD 2.5GHZ Rf Antenna EBM-GHAG245FB

Description
RF ANT 2.5GHZ CHIP SOLDER SMD Product overview: EBM-GHAG245FB from Panasonic is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-EBM-GHAG245FB can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ANT 2.5GHZ CHIP SOLDER SMD Product overview: EBM-GHAG245FB from Panasonic is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-EBM-GHAG245FB can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 2.5GHZ Rf Antenna - 875-EBM-GHAG245FB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.5GHZ Rf Antenna
875-EBM-GHAG245FB
SMD 2.5GHZ Rf Antenna 875-EBM-GHAG245FB
RF ANT 2.5GHZ CHIP SOLDER SMD Product overview: EBM-GHAG245FB from Panasonic is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-EBM-GHAG245FB can be used for catalog matching and distributor lookup.

RF ANT 2.5GHZ CHIP SOLDER SMD Product overview: EBM-GHAG245FB from Panasonic is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5GHZ. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 2.5GHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-EBM-GHAG245FB can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
RF/IF and RFID - RF Antennas
EBM-GHAG245FB
RF/IF and RFID - RF Antennas EBM-GHAG245FB
Win Source Part Number: 977433-EBM-GHAG245FB Category: RF/IF and RFID>RF Antennas Series: EBM Termination: Solder Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 3,000 Mounting: SMD (SMT) Frequency Group: UHF (2GHz ~ 3GHz) Frequency (Center/Band): 2.5GHz Antenna Type: Chip Number of Bands: 1 ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8529.10.9100 Mfr: Panasonic Electronic Components Other Names: P8000CT,P8000TR,EBMG HAG245FB Base Product Number: EBM-GHAG Product Status: Obsolete

Win Source Part Number: 977433-EBM-GHAG245FB
Category: RF/IF and RFID>RF Antennas
Series: EBM
Termination: Solder
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency Group: UHF (2GHz ~ 3GHz)
Frequency (Center/Band): 2.5GHz
Antenna Type: Chip
Number of Bands: 1
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8529.10.9100
Mfr: Panasonic Electronic Components
Other Names: P8000CT,P8000TR,EBMGHAG245FB
Base Product Number: EBM-GHAG
Product Status: Obsolete

Buy Now
RF Antennas - EBM-GHAG245FB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
EBM-GHAG245FB
RF Antennas EBM-GHAG245FB
2.5GHz Chip RF Antenna Solder Surface Mount

2.5GHz Chip RF Antenna Solder Surface Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-EBM-GHAG245FB EBM-GHAG245FB EBM-GHAG245FB
Product Name SMD 2.5GHZ Rf Antenna RF/IF and RFID - RF Antennas RF Antennas
Applications RF Testing
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-542 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
GPS L1 Passive Ceramic Patch Antenna (35*35mm) - ET-GPL1-354 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Primary Frequency Range 1575.4 MHz
Form Factor / Mounting Internal
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers