Panasonic 24V 1W Zener Diode DZ2W24000L

Description
Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W24000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W24000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W24000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W24000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 1W Zener Diode - 287-DZ2W24000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 1W Zener Diode
287-DZ2W24000L
24V 1W Zener Diode 287-DZ2W24000L
Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W24000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W24000L can be used for catalog matching and distributor lookup.

Zener Diode, 24V V(Z), 5%, 1W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, MINI2-F3-B, SC-109B, 2 PIN Product overview: DZ2W24000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 1W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 1W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2W24000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2W24000L - 869959-DZ2W24000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2W24000L
869959-DZ2W24000L
Diodes - Zener - Single - DZ2W24000L 869959-DZ2W24000L
Manufacturer: Panasonic Win Source Part Number: 869959-DZ2W24000L Features: Zener Diode 24 V 1 W ±5% Surface Mount Mini2-F3-B Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2W24 Categories: Discrete Semiconductor Products Case / Package: Mini2-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2W24000LTR, DZ2W24000LCT, DZ2W24000LDKR

Manufacturer: Panasonic
Win Source Part Number: 869959-DZ2W24000L
Features: Zener Diode 24 V 1 W ±5% Surface Mount Mini2-F3-B
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2W24
Categories: Discrete Semiconductor Products
Case / Package: Mini2-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2W24000LTR, DZ2W24000LCT, DZ2W24000LDKR

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2W24000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2W24000L
Discrete Semiconductor Products - Diodes - Zener DZ2W24000L
DIODE ZENER 24V 1W MINI2

DIODE ZENER 24V 1W MINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2W24000L 869959-DZ2W24000L DZ2W24000L
Product Name 24V 1W Zener Diode Diodes - Zener - Single - DZ2W24000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel Mini2-F3-B Mini2-F3-B
RoHS Compliant RoHS
VZ 24 volts 24 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data