Panasonic Diodes - Zener - Single - DZ2S200M0L DZ2S200M0L

Description
Manufacturer: Panasonic Win Source Part Number: 917744-DZ2S200M0L Features: Zener Diode 20 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S20 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2S200M0LDKR, DZ2S200M0LTR, DZ2S200M0LCT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917744-DZ2S200M0L Features: Zener Diode 20 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S20 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2S200M0LDKR, DZ2S200M0LTR, DZ2S200M0LCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2S200M0L - 917744-DZ2S200M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S200M0L
917744-DZ2S200M0L
Diodes - Zener - Single - DZ2S200M0L 917744-DZ2S200M0L
Manufacturer: Panasonic Win Source Part Number: 917744-DZ2S200M0L Features: Zener Diode 20 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: SC-79, SOD-523 Package: Reel - TR Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DZ2S20 Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050 Other Part Number: DZ2S200M0LDKR, DZ2S200M0LTR, DZ2S200M0LCT

Manufacturer: Panasonic
Win Source Part Number: 917744-DZ2S200M0L
Features: Zener Diode 20 V 150 mW ±2.5% Surface Mount SSMini2-F5-B
Package: SC-79, SOD-523
Package: Reel - TR
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DZ2S20
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F5-B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050
Other Part Number: DZ2S200M0LDKR, DZ2S200M0LTR, DZ2S200M0LCT

Buy Now Datasheet
20V 0.15W Zener Diode - 287-DZ2S200M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
20V 0.15W Zener Diode
287-DZ2S200M0L
20V 0.15W Zener Diode 287-DZ2S200M0L
Zener Diode, 20V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S200M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S200M0L can be used for catalog matching and distributor lookup.

Zener Diode, 20V V(Z), 2.5%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S200M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 20V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 20V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S200M0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2S200M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S200M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S200M0L
DIODE ZENER 20V 150MW SSMINI2

DIODE ZENER 20V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 917744-DZ2S200M0L 287-DZ2S200M0L DZ2S200M0L
Product Name Diodes - Zener - Single - DZ2S200M0L 20V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SSMini2-F5-B Tape and Reel SSMini2-F5-B
RoHS Compliant RoHS
VZ 20 volts 20 volts
ZZT 80 ohms 80 ohms
Unlock Full Specs
to access all available technical data