Panasonic Diodes - Zener - Single - DZ2S043M0L DZ2S043M0L

Description
Manufacturer: Panasonic Win Source Part Number: 869950-DZ2S043M0L Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode 4.31 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869950-DZ2S043M0L Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode 4.31 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2S043M0L - 869950-DZ2S043M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2S043M0L
869950-DZ2S043M0L
Diodes - Zener - Single - DZ2S043M0L 869950-DZ2S043M0L
Manufacturer: Panasonic Win Source Part Number: 869950-DZ2S043M0L Operating Temperature Range: -40°C ~ 85°C Features: Zener Diode 4.31 V 150 mW ±2.5% Surface Mount SSMini2-F5-B Package: Reel - TR Package: SC-79, SOD-523 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Categories: Discrete Semiconductor Products Case / Package: SSMini2-F5-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.10.0050

Manufacturer: Panasonic
Win Source Part Number: 869950-DZ2S043M0L
Operating Temperature Range: -40°C ~ 85°C
Features: Zener Diode 4.31 V 150 mW ±2.5% Surface Mount SSMini2-F5-B
Package: Reel - TR
Package: SC-79, SOD-523
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Categories: Discrete Semiconductor Products
Case / Package: SSMini2-F5-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0050

Buy Now Datasheet
4.3V 0.15W Zener Diode - 287-DZ2S043M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.3V 0.15W Zener Diode
287-DZ2S043M0L
4.3V 0.15W Zener Diode 287-DZ2S043M0L
Zener Diode, 4.3V V(Z), 2.56%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S043M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S043M0L can be used for catalog matching and distributor lookup.

Zener Diode, 4.3V V(Z), 2.56%, 0.15W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSMINI2-F5-B, SC-79, 2 PIN Product overview: DZ2S043M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.3V, 0.15W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.3V, 0.15W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2S043M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2S043M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2S043M0L
Discrete Semiconductor Products - Diodes - Zener DZ2S043M0L
DIODE ZENER 4.31V 150MW SSMINI2

DIODE ZENER 4.31V 150MW SSMINI2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 869950-DZ2S043M0L 287-DZ2S043M0L DZ2S043M0L
Product Name Diodes - Zener - Single - DZ2S043M0L 4.3V 0.15W Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SSMini2-F5-B Tape and Reel SSMini2-F5-B
Tj -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
RoHS Compliant RoHS
VZ 4.31 volts 4.31 volts
Unlock Full Specs
to access all available technical data