Panasonic 14V 0.2W Zener Diode DZ2J14000L

Description
Zener Diode, 14V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J14000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J14000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 14V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J14000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J14000L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
14V 0.2W Zener Diode - 287-DZ2J14000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14V 0.2W Zener Diode
287-DZ2J14000L
14V 0.2W Zener Diode 287-DZ2J14000L
Zener Diode, 14V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J14000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J14000L can be used for catalog matching and distributor lookup.

Zener Diode, 14V V(Z), 5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J14000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J14000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J14000L - 773613-DZ2J14000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J14000L
773613-DZ2J14000L
Diodes - Zener - Single - DZ2J14000L 773613-DZ2J14000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 773613-DZ2J14000L Packaging: Reel package Package: SC-90, SOD-323F Mounting: SMD Tolerance: ±5% Power - Max: 200mW Current - Reverse Leakage @ Vr: 50nA @ 10V Voltage - Zener (Nom) (Vz): 14V Family Name: DZ2J1400 Categories: Discrete Semiconductor Products Manufacturer Package: SMini2-F5-B Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA Impedance (Maximum) (Zzt): 40 Ohm Alternative Parts (Cross-Reference): 02DZ13-Z(TH3DSL,F); HZU13B3-E; RKZ15AKUP; 02DZ13-Z(TPH3); Introduction Date: November 25, 2009 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773613-DZ2J14000L
Packaging: Reel package
Package: SC-90, SOD-323F
Mounting: SMD
Tolerance: ±5%
Power - Max: 200mW
Current - Reverse Leakage @ Vr: 50nA @ 10V
Voltage - Zener (Nom) (Vz): 14V
Family Name: DZ2J1400
Categories: Discrete Semiconductor Products
Manufacturer Package: SMini2-F5-B
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 10mA
Impedance (Maximum) (Zzt): 40 Ohm
Alternative Parts (Cross-Reference): 02DZ13-Z(TH3DSL,F); HZU13B3-E; RKZ15AKUP; 02DZ13-Z(TPH3);
Introduction Date: November 25, 2009
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J14000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J14000L
Discrete Semiconductor Products - Diodes - Zener DZ2J14000L
DIODE ZENER 14V 200MW SMINI2

DIODE ZENER 14V 200MW SMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J14000L 773613-DZ2J14000L DZ2J14000L
Product Name 14V 0.2W Zener Diode Diodes - Zener - Single - DZ2J14000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SMini2-F5-B
RoHS Compliant RoHS
VZ 14 volts 14 volts 14 volts
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZV49-C6V2,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 7081857 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOT23; Sot-23
Pin Count 3
RoHS Compliant RoHS
View Details