Panasonic 10V 0.2W Zener Diode DZ2J100M0L

Description
Zener Diode, 10V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J100M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J100M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 10V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J100M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J100M0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V 0.2W Zener Diode - 287-DZ2J100M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10V 0.2W Zener Diode
287-DZ2J100M0L
10V 0.2W Zener Diode 287-DZ2J100M0L
Zener Diode, 10V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J100M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J100M0L can be used for catalog matching and distributor lookup.

Zener Diode, 10V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J100M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 10V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 10V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J100M0L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2J100M0L - 104991-DZ2J100M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J100M0L
104991-DZ2J100M0L
Diodes - Zener - Single - DZ2J100M0L 104991-DZ2J100M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 104991-DZ2J100M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 50nA @ 7V Voltage - Zener (Nom) (Vz): 10V Impedance (Max) (Zzt): 30 Ohm Family Name: DZ2J100M Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Alternative Parts (Cross-Reference): 02DZ10-Z; RKZ10DKUR; HZU10B3-E; RD10S-A; ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 104991-DZ2J100M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 50nA @ 7V
Voltage - Zener (Nom) (Vz): 10V
Impedance (Max) (Zzt): 30 Ohm
Family Name: DZ2J100M
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Alternative Parts (Cross-Reference): 02DZ10-Z; RKZ10DKUR; HZU10B3-E; RD10S-A;
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Diode, Zener, 200Mw, 10V, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic - 53W7965 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200Mw, 10V, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic
53W7965
Diode, Zener, 200Mw, 10V, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic 53W7965
DIODE, ZENER, 200mW, 10V, SMini2-F5-B, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

DIODE, ZENER, 200mW, 10V, SMini2-F5-B, FULL REEL; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Diode, Zener, 200Mw, 10V, Smini2-F5-B; Zener Voltage Nom Panasonic - 56W3781 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 200Mw, 10V, Smini2-F5-B; Zener Voltage Nom Panasonic
56W3781
Diode, Zener, 200Mw, 10V, Smini2-F5-B; Zener Voltage Nom Panasonic 56W3781
DIODE, ZENER, 200mW, 10V, SMini2-F5-B; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes

DIODE, ZENER, 200mW, 10V, SMini2-F5-B; Zener Voltage Nom:10V; Power Dissipation:200mW; Diode Case Style:SOD-323F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:DZ Series RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ2J100M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J100M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J100M0L
DIODE ZENER 10V 200MW SMINI2

DIODE ZENER 10V 200MW SMINI2

Supplier's Site
Single Zener Diodes - DZ2J100M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J100M0L
Single Zener Diodes DZ2J100M0L
DIODE ZENER 10V 200MW SMINI2

DIODE ZENER 10V 200MW SMINI2

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2J100M0L 104991-DZ2J100M0L 53W7965 DZ2J100M0L DZ2J100M0L
Product Name 10V 0.2W Zener Diode Diodes - Zener - Single - DZ2J100M0L Diode, Zener, 200Mw, 10V, Smini2-F5-B, Full Reel; Zener Voltage Nom Panasonic Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes
Package Tape and Reel SMini2-F5-B SOD-323; SOD-323F SMini2-F5-B SOD-323; SC-90, SOD-323F
RoHS Compliant RoHS RoHS
VZ 10 volts 10 volts 10 volts 10 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Package DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details
Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Powerdi 123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage regulator diodes - BZT52H-B22,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers