Panasonic Diodes - Zener - Single - DZ2J062M0L DZ2J062M0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102534-DZ2J062M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102534-DZ2J062M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes - Zener - Single - DZ2J062M0L - 102534-DZ2J062M0L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2J062M0L
102534-DZ2J062M0L
Diodes - Zener - Single - DZ2J062M0L 102534-DZ2J062M0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 102534-DZ2J062M0L Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2.5% Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA Current - Reverse Leakage @ Vr: 200nA @ 4V Voltage - Zener (Nom) (Vz): 6.2V Impedance (Max) (Zzt): 30 Ohm Categories: Discrete Semiconductor Products Status: Active Case / Package: SMini2-F5-B Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Sufficient

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 102534-DZ2J062M0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2.5%
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Current - Reverse Leakage @ Vr: 200nA @ 4V
Voltage - Zener (Nom) (Vz): 6.2V
Impedance (Max) (Zzt): 30 Ohm
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMini2-F5-B
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Sufficient

Buy Now
6.2V 0.2W Zener Diode - 287-DZ2J062M0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.2V 0.2W Zener Diode
287-DZ2J062M0L
6.2V 0.2W Zener Diode 287-DZ2J062M0L
Zener Diode, 6.2V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J062M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J062M0L can be used for catalog matching and distributor lookup.

Zener Diode, 6.2V V(Z), 2.5%, 0.2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, S-MINI2-F5-B, SC-90, 2 PIN Product overview: DZ2J062M0L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.2V, 0.2W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.2V, 0.2W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2J062M0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - DZ2J062M0L - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ2J062M0L
Single Zener Diodes DZ2J062M0L
DIODE ZENER 6.2V 200MW SMINI2

DIODE ZENER 6.2V 200MW SMINI2

Supplier's Site Datasheet
DIODE ZENER 6.2V 200MW SMINI2 - 590-DZ2J062M0L - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 6.2V 200MW SMINI2
590-DZ2J062M0L
DIODE ZENER 6.2V 200MW SMINI2 590-DZ2J062M0L
DIODE ZENER 6.2V 200MW SMINI2

DIODE ZENER 6.2V 200MW SMINI2

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2J062M0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2J062M0L
Discrete Semiconductor Products - Diodes - Zener DZ2J062M0L
DIODE ZENER 6.2V 200MW SMINI2

DIODE ZENER 6.2V 200MW SMINI2

Supplier's Site
Diode, Zener, 6.2V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic - 63W3822 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 6.2V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic
63W3822
Diode, Zener, 6.2V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic 63W3822
DIODE, ZENER, 6.2V, SMINI2-F5-B; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ2J0 Series; Automotive RoHS Compliant: Yes

DIODE, ZENER, 6.2V, SMINI2-F5-B; Zener Voltage Vz Typ:6.2V; Power Dissipation Pd:200mW; Diode Case Style:SOD-323F; Zener Tolerance ±:-; No. of Pins:2Pins; Operating Temperature Max:150°C; Product Range:DZ2J0 Series; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 102534-DZ2J062M0L 287-DZ2J062M0L DZ2J062M0L 590-DZ2J062M0L DZ2J062M0L 63W3822
Product Name Diodes - Zener - Single - DZ2J062M0L 6.2V 0.2W Zener Diode Single Zener Diodes DIODE ZENER 6.2V 200MW SMINI2 Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 6.2V, Smini2-F5-B; Zener Voltage Vz Typ Panasonic
Life Cycle Stage Active Discontinued Removed; Discontinued at Digi-Key
Package SMini2-F5-B Tape and Reel SOD-323; SC-90, SOD-323F SOD-323; SC-90, SOD-323F SMini2-F5-B SOD-323; SOD-323F
VZ 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts 6.2 volts
ZZT 30 ohms 30 ohms 30 ohms 30 ohms
PD 200 milliwatts 200 milliwatts 200 milliwatts 200 milliwatts
Unlock Full Specs
to access all available technical data