Panasonic 36V 0.12W 104A Zener Diode DZ2736000L

Description
Zener Diode, 36V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2736000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2736000L can be used for catalog matching and distributor lookup.
Request a Quote
Description
Zener Diode, 36V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2736000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2736000L can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
36V 0.12W 104A Zener Diode - 287-DZ2736000L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
36V 0.12W 104A Zener Diode
287-DZ2736000L
36V 0.12W 104A Zener Diode 287-DZ2736000L
Zener Diode, 36V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2736000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2736000L can be used for catalog matching and distributor lookup.

Zener Diode, 36V V(Z), 5%, 0.12W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI2-F4-B, SC-104A, 2 PIN Product overview: DZ2736000L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 36V, 0.12W, 104A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 36V, 0.12W, 104A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2736000L can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes - Zener - Single - DZ2736000L - 730694-DZ2736000L - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - DZ2736000L
730694-DZ2736000L
Diodes - Zener - Single - DZ2736000L 730694-DZ2736000L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 730694-DZ2736000L Packaging: Reel Mounting Style: SMD Tolerance: ±5% Voltage - Zener (Nom) (Vz): 36V Categories: Discrete Semiconductor Products Supplier Device Package: SSSMini2-F4-B Manufacturer Package: 2-SMD, Flat Lead Impedance (Maximum) (Zzt): 250 Ohms Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Sufficient Family Part Number: DZ27360 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Maximum Power: 120mW Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA Current - Reverse Leakage at Vr: 50nA at 27V

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 730694-DZ2736000L
Packaging: Reel
Mounting Style: SMD
Tolerance: ±5%
Voltage - Zener (Nom) (Vz): 36V
Categories: Discrete Semiconductor Products
Supplier Device Package: SSSMini2-F4-B
Manufacturer Package: 2-SMD, Flat Lead
Impedance (Maximum) (Zzt): 250 Ohms
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Family Part Number: DZ27360
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Maximum Power: 120mW
Voltage - Forward (Vf) (Maximum) at If: 1V at 10mA
Current - Reverse Leakage at Vr: 50nA at 27V

Buy Now
Discrete Semiconductor Products - Diodes - Zener - DZ2736000L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2736000L
Discrete Semiconductor Products - Diodes - Zener DZ2736000L
DIODE ZENER 36V 120MW SSSMINI2

DIODE ZENER 36V 120MW SSSMINI2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2736000L 730694-DZ2736000L DZ2736000L
Product Name 36V 0.12W 104A Zener Diode Diodes - Zener - Single - DZ2736000L Discrete Semiconductor Products - Diodes - Zener
Package Tape and Reel SSSMini2-F4-B
RoHS Compliant RoHS
VZ 36 volts 36 volts 36 volts
ZZT 250 ohms 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data