Panasonic Discrete Semiconductor Products - Diodes - Zener DZ2427000L

Description
DIODE ZENER 27V 2W TMINIP2
Datasheet
Description
DIODE ZENER 27V 2W TMINIP2
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Zener - DZ2427000L - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Zener
DZ2427000L
Discrete Semiconductor Products - Diodes - Zener DZ2427000L
DIODE ZENER 27V 2W TMINIP2

DIODE ZENER 27V 2W TMINIP2

Supplier's Site
Diode, Zener, 2W, 27V, Tminip2-F2-B; Zener Voltage Nom Panasonic - 56W3870 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 2W, 27V, Tminip2-F2-B; Zener Voltage Nom Panasonic
56W3870
Diode, Zener, 2W, 27V, Tminip2-F2-B; Zener Voltage Nom Panasonic 56W3870
DIODE, ZENER, 2W, 27V, TMINIP2-F2-B; Zener Voltage Nom:27V; Power Dissipation:2W; Diode Case Style:SOD-128; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

DIODE, ZENER, 2W, 27V, TMINIP2-F2-B; Zener Voltage Nom:27V; Power Dissipation:2W; Diode Case Style:SOD-128; No. of Pins:2Pins; Operating Temperature Max:85°C; Diode Mounting:Surface Mount; Product Range:DZ Series; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Zener Diodes Zener Diodes
Product Number DZ2427000L 56W3870
Product Name Discrete Semiconductor Products - Diodes - Zener Diode, Zener, 2W, 27V, Tminip2-F2-B; Zener Voltage Nom Panasonic
Life Cycle Stage Removed; Discontinued at Digi-Key
Package TMiniP2-F2-B SOD-128
VZ 27 volts
ZZT 30 ohms
IR 10 mA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B13,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
8 suppliers
Zener Diodes - 1220912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package SOD-123; Sod-123
Pin Count 2
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4496 - Micross Components, Inc.
Specs
IR 0.2500 mA
View Details