Nexperia B.V. Voltage regulator diodes BZT52H-B13,115

Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in an SOD123F surface-mounted plastic package with a total power dissipation of up to 830 mW and a nominal breakdown voltage range of 2.4 V to 75 V across the series, including the BZT52H-B13 variant with ±2% tolerance.

Datasheet Summary
Powered by GS/AI

General-purpose Zener diodes in an SOD123F surface-mounted plastic package with a total power dissipation of up to 830 mW and a nominal breakdown voltage range of 2.4 V to 75 V across the series, including the BZT52H-B13 variant with ±2% tolerance.

Suppliers

Company
Product
Description
Supplier Links
Voltage regulator diodes - BZT52H-B13,115 - Nexperia B.V.
Nijmegen, Netherlands
Voltage regulator diodes
BZT52H-B13,115
Voltage regulator diodes BZT52H-B13,115
General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package. Features and benefits Total power dissipation: ≤ 830 mW Wide working voltage range: nominal 2.4 V to 75 V (E24 range) Small plastic package suitable for surface-mounted design Applications General regulation functions

General-purpose Zener diodes in an SOD123F small and flat lead Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Total power dissipation: ≤ 830 mW
  • Wide working voltage range: nominal 2.4 V to 75 V (E24 range)
  • Small plastic package suitable for surface-mounted design

Applications

  • General regulation functions
Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1162372-BZT52H-B13,115 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1162372-BZT52H-B13,115
Discrete Semiconductor Products - Diodes - Zener - Single 1162372-BZT52H-B13,115
Win Source Part Number: 1162372-BZT52H-B13,1 15 Category: Discrete Semiconductor Products>Diodes - Zener - Single Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±2% Power - Max: 375 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 8 V Voltage - Zener (Nom) (Vz): 13 V Impedance (Max) (Zzt): 10 Ohms Package / Case: SOD-123F Supplier Device Package: SOD-123F Temperature Range - Operating: -65°C ~ 150°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Nexperia USA Inc. Other Names: BZT52H-B13115,568-11 961-1-ND,568-11961-6 ,1727-2090-2,BZT52H- B13,115-ND,934064797 115,568-11961-1,1727 -2090-1,568-12241-1- ND,568-12241-2-ND,56 8-11960-2-ND,1727-20 90-6,568-11961-6-ND, 568-12241-6-ND Base Product Number: BZT52H-B13

Win Source Part Number: 1162372-BZT52H-B13,115
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±2%
Power - Max: 375 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 8 V
Voltage - Zener (Nom) (Vz): 13 V
Impedance (Max) (Zzt): 10 Ohms
Package / Case: SOD-123F
Supplier Device Package: SOD-123F
Temperature Range - Operating: -65°C ~ 150°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Nexperia USA Inc.
Other Names: BZT52H-B13115,568-11961-1-ND,568-11961-6,1727-2090-2,BZT52H-B13,115-ND,934064797115,568-11961-1,1727-2090-1,568-12241-1-ND,568-12241-2-ND,568-11960-2-ND,1727-2090-6,568-11961-6-ND,568-12241-6-ND
Base Product Number: BZT52H-B13

Buy Now Datasheet
 - BZT52H-B13,115 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 13V V(Z), 2.31%, 0.375W, Silicon, Unidirectional

Zener Diode, 13V V(Z), 2.31%, 0.375W, Silicon, Unidirectional

Supplier's Site Datasheet
Zener Diode - 287-BZT52H-B13,115 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
BZT52H series - Single Zener diodes in a SOD123F package SOD-123 2-Pin Product overview: BZT52H-B13,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-B13,115 can be used for catalog matching and distributor lookup.

BZT52H series - Single Zener diodes in a SOD123F package SOD-123 2-Pin Product overview: BZT52H-B13,115 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-BZT52H-B13,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Zener Diodes - 1727-BZT52H-B13,115TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52H-B13,115TR-ND
Single Zener Diodes 1727-BZT52H-B13,115TR-ND
Zener Diode 13V 375mW ±2% Surface Mount SOD-123F

Zener Diode 13V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT52H-B13,115DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52H-B13,115DKR-ND
Single Zener Diodes 1727-BZT52H-B13,115DKR-ND
Zener Diode 13V 375mW ±2% Surface Mount SOD-123F

Zener Diode 13V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
Single Zener Diodes - 1727-BZT52H-B13,115CT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
1727-BZT52H-B13,115CT-ND
Single Zener Diodes 1727-BZT52H-B13,115CT-ND
Zener Diode 13V 375mW ±2% Surface Mount SOD-123F

Zener Diode 13V 375mW ±2% Surface Mount SOD-123F

Buy Now Datasheet
DIODE ZENER 13V 375MW SOD123F - 554-BZT52H-B13,115 - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 13V 375MW SOD123F
554-BZT52H-B13,115
DIODE ZENER 13V 375MW SOD123F 554-BZT52H-B13,115
DIODE ZENER 13V 375MW SOD123F

DIODE ZENER 13V 375MW SOD123F

Supplier's Site
Diode, Zener, 0.375W, 13V, Sod123F; Zener Voltage Nom Nexperia - 75T6428 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Zener, 0.375W, 13V, Sod123F; Zener Voltage Nom Nexperia
75T6428
Diode, Zener, 0.375W, 13V, Sod123F; Zener Voltage Nom Nexperia 75T6428
DIODE, ZENER, 0.375W, 13V, SOD123F; Zener Voltage Nom:13V; Power Dissipation:375mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52H Series RoHS Compliant: Yes

DIODE, ZENER, 0.375W, 13V, SOD123F; Zener Voltage Nom:13V; Power Dissipation:375mW; Diode Case Style:SOD-123F; No. of Pins:2Pins; Operating Temperature Max:150°C; Diode Mounting:Surface Mount; Product Range:BZT52H Series RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - BZT52H-B13,115 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZT52H-B13,115
Discrete Semiconductor Products - Diodes - Zener BZT52H-B13,115
DIODE ZENER 13V 375MW SOD123F

DIODE ZENER 13V 375MW SOD123F

Supplier's Site

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number BZT52H-B13,115 1162372-BZT52H-B13,115 BZT52H-B13,115 287-BZT52H-B13,115 1727-BZT52H-B13,115TR-ND 554-BZT52H-B13,115 75T6428 BZT52H-B13,115
Product Name Voltage regulator diodes Discrete Semiconductor Products - Diodes - Zener - Single Zener Diode Single Zener Diodes DIODE ZENER 13V 375MW SOD123F Diode, Zener, 0.375W, 13V, Sod123F; Zener Voltage Nom Nexperia Discrete Semiconductor Products - Diodes - Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS RoHS RoHS RoHS
VF 0.9000 to 9.00E-4 volts
IF 250 mA
Tj 150 C (302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage regulator diodes - BZT52H-B22,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
5 suppliers
Voltage regulator diodes - BZT52-C3V6J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers
Voltage regulator diodes - BZT52-B4V3J - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
4 suppliers
Voltage regulator diodes - BZT52H-B18,115 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
7 suppliers