Panasonic Discrete Semiconductor Products Diodes Zener Single Zener Diodes DZ2406800L

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Package: Tape & Reel (TR) Mounting Type: Surface Mount Package / Case: SOD-128 Supplier Device Package: TMiniP2-F2-B
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Package: Tape & Reel (TR) Mounting Type: Surface Mount Package / Case: SOD-128 Supplier Device Package: TMiniP2-F2-B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products Diodes Zener Single Zener Diodes -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electronic Components Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes Package: Tape & Reel (TR) Mounting Type: Surface Mount Package / Case: SOD-128 Supplier Device Package: TMiniP2-F2-B

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Discrete Semiconductor Products Diodes Zener Single Zener Diodes
Package: Tape & Reel (TR)
Mounting Type: Surface Mount
Package / Case: SOD-128
Supplier Device Package: TMiniP2-F2-B

Buy Now Datasheet
6.8V 2W 110A Zener Diode - 287-DZ2406800L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8V 2W 110A Zener Diode
287-DZ2406800L
6.8V 2W 110A Zener Diode 287-DZ2406800L
Zener Diode, 6.8V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2406800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2406800L can be used for catalog matching and distributor lookup.

Zener Diode, 6.8V V(Z), 5%, 2W, Silicon, Unidirectional, HALOGEN FREE AND ROHS COMPLIANT, TMINIP2-F2-B, SC-110A, 2 PIN Product overview: DZ2406800L from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, 2W, 110A. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, 2W, 110A, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ2406800L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - DZ2406800L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ2406800L
Discrete Semiconductor Products - Diodes - Zener DZ2406800L
DIODE ZENER 6.8V 2W TMINIP2

DIODE ZENER 6.8V 2W TMINIP2

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ2406800L DZ2406800L
Product Name Discrete Semiconductor Products Diodes Zener Single Zener Diodes 6.8V 2W 110A Zener Diode Discrete Semiconductor Products - Diodes - Zener
Package SOD-128 Tape and Reel TMiniP2-F2-B
RoHS Compliant RoHS
VZ 6.8 volts 6.8 volts
ZZT 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data