Panasonic Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays DZ2405100L

Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Part Status: Obsolete Voltage - Zener (Nom) (Vz): 20.8V Tolerance: ±20% Power - Max: 610mW Impedance (Max) (Zzt): 130 Ohm Current - Reverse Leakage @ Vr: 500μA @ 15V Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Request a Quote
Description
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Part Status: Obsolete Voltage - Zener (Nom) (Vz): 20.8V Tolerance: ±20% Power - Max: 610mW Impedance (Max) (Zzt): 130 Ohm Current - Reverse Leakage @ Vr: 500μA @ 15V Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DZ2405100L is a silicon epitaxial planar Zener diode designed for constant voltage regulation and surge absorption, housed in a TMiniP2-F2-B package with dimensions of 8.3 mm × 7.4 mm × 2.4 mm. It has a zener voltage of 5.10 V at 20 mA, a maximum zener operating resistance of 50 Ω, and a forward voltage of 1.2 V at 200 mA. The device supports a non-repetitive reverse power surge of 100 W for 0.1 ms and an electrostatic discharge withstand of ±30 kV. It operates from -40 °C to +85 °C with a maximum junction temperature of 150 °C and is RoHS compliant and halogen-free.

Datasheet Summary
Powered by GS/AI

The DZ2405100L is a silicon epitaxial planar Zener diode designed for constant voltage regulation and surge absorption, housed in a TMiniP2-F2-B package with dimensions of 8.3 mm × 7.4 mm × 2.4 mm. It has a zener voltage of 5.10 V at 20 mA, a maximum zener operating resistance of 50 Ω, and a forward voltage of 1.2 V at 200 mA. The device supports a non-repetitive reverse power surge of 100 W for 0.1 ms and an electrostatic discharge withstand of ±30 kV. It operates from -40 °C to +85 °C with a maximum junction temperature of 150 °C and is RoHS compliant and halogen-free.

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays -  - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Mfr: TE Connectivity Aerospace, Defense and Marine Category: Discrete Semiconductor Products>Transistors >FETs, MOSFETs>FET, MOSFET Arrays Packaging: Bulk Part Status: Obsolete Voltage - Zener (Nom) (Vz): 20.8V Tolerance: ±20% Power - Max: 610mW Impedance (Max) (Zzt): 130 Ohm Current - Reverse Leakage @ Vr: 500μA @ 15V Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A

Mfr: TE Connectivity Aerospace, Defense and Marine
Category: Discrete Semiconductor Products>Transistors>FETs, MOSFETs>FET, MOSFET Arrays
Packaging: Bulk
Part Status: Obsolete
Voltage - Zener (Nom) (Vz): 20.8V
Tolerance: ±20%
Power - Max: 610mW
Impedance (Max) (Zzt): 130 Ohm
Current - Reverse Leakage @ Vr: 500μA @ 15V
Voltage - Forward (Vf) (Max) @ If: 520mV @ 40A

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transistors
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

CSD19533Q5A 100V, 7.8mOhm, SON5x6 N-Channel NexFET™ Power MOSFET - CSD19533Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers
Single FETs, MOSFETs - 94-3412PBF-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
MOSFETs - 1694151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOT223; Sot-223
View Details