Panasonic Relays - Power Relays, Over 2 Amps DSP2A-L2-DC3V

Description
Win Source Part Number: 1056324-DSP2A-L2-DC3 V Category: Relays>Power Relays, Over 2 Amps Series: DSP Termination Style: PC Pin Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 30 Ohms Coil Current: 100 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 3VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 60°C Alternative Parts (Cross-Reference): DSP1-DC3V-F; DSP2A-DC3V; DSP1-L2-DC3V-FDSP2AL 2DC3V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: DSP2AL2DC3V,DSP2A-L2 -DC3V-ND,255-3719 Base Product Number: DSP2
Request a Quote Datasheet
Description
Win Source Part Number: 1056324-DSP2A-L2-DC3 V Category: Relays>Power Relays, Over 2 Amps Series: DSP Termination Style: PC Pin Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 30 Ohms Coil Current: 100 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 3VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 60°C Alternative Parts (Cross-Reference): DSP1-DC3V-F; DSP2A-DC3V; DSP1-L2-DC3V-FDSP2AL 2DC3V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: DSP2AL2DC3V,DSP2A-L2 -DC3V-ND,255-3719 Base Product Number: DSP2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1056324-DSP2A-L2-DC3V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1056324-DSP2A-L2-DC3V
Relays - Power Relays, Over 2 Amps 1056324-DSP2A-L2-DC3V
Win Source Part Number: 1056324-DSP2A-L2-DC3 V Category: Relays>Power Relays, Over 2 Amps Series: DSP Termination Style: PC Pin Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 30 Ohms Coil Current: 100 mA Operate Time: 10 ms Relay Type: General Purpose Coil Type: Latching, Dual Coil Coil Voltage: 3VDC Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 5 ms Seal Rating: Sealed - Fully Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 60°C Alternative Parts (Cross-Reference): DSP1-DC3V-F; DSP2A-DC3V; DSP1-L2-DC3V-FDSP2AL 2DC3V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: DSP2AL2DC3V,DSP2A-L2 -DC3V-ND,255-3719 Base Product Number: DSP2

Win Source Part Number: 1056324-DSP2A-L2-DC3V
Category: Relays>Power Relays, Over 2 Amps
Series: DSP
Termination Style: PC Pin
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 30 Ohms
Coil Current: 100 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 3VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 60°C
Alternative Parts (Cross-Reference): DSP1-DC3V-F; DSP2A-DC3V; DSP1-L2-DC3V-FDSP2AL2DC3V;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: DSP2AL2DC3V,DSP2A-L2-DC3V-ND,255-3719
Base Product Number: DSP2

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP2A-L2-DC3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP2A-L2-DC3V
Relays - Power Relays, Over 2 Amps DSP2A-L2-DC3V
RELAY GEN PURPOSE DPST 5A 3V

RELAY GEN PURPOSE DPST 5A 3V

Supplier's Site
General Purpose Relay, Dsp Series, Power, Latching Dual Coil, Dpst-No, 3 Vdc, 5 A Rohs Compliant Panasonic - 92T1093 - Newark, An Avnet Company
Chicago, IL, United States
General Purpose Relay, Dsp Series, Power, Latching Dual Coil, Dpst-No, 3 Vdc, 5 A Rohs Compliant Panasonic
92T1093
General Purpose Relay, Dsp Series, Power, Latching Dual Coil, Dpst-No, 3 Vdc, 5 A Rohs Compliant Panasonic 92T1093
General Purpose Relay, DSP Series, Power, Latching Dual Coil, DPST-NO, 3 VDC, 5 A RoHS Compliant: Yes

General Purpose Relay, DSP Series, Power, Latching Dual Coil, DPST-NO, 3 VDC, 5 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 1056324-DSP2A-L2-DC3V DSP2A-L2-DC3V 92T1093
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps General Purpose Relay, Dsp Series, Power, Latching Dual Coil, Dpst-No, 3 Vdc, 5 A Rohs Compliant Panasonic
Resistance 30 ohms
Mounting PCBoard; Through Hole Through Hole
Poles Double Pole (DP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

200A-270A Photovoltaic Relay - CHAR-A200/270C Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 6 to 48 volts
View Details
Power Relays, Over 2 Amps - Z6357-ND - DigiKey
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
3 suppliers
Solid-state high-voltage signalling relay - ZH842H Series - Schaltbau GmbH
Specs
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 110 volts
View Details
Relay, Dpdt, 250Vac, 12A; Contact Configuration Finder - 08X7214 - Newark, An Avnet Company
Specs
Features Latching
Poles Double Pole (DP)
Throw Double Throw
View Details