The DSP2a-L2-DC3V is a 2-form A, 2-coil latching polarized power relay with a 3 V DC nominal coil voltage. It measures 10 mm (H) × 11 mm (W) × 20 mm (L) and switches up to 5 A at 250 V AC or 5 A at 30 V DC, with a maximum switching power of 1,250 VA. It requires 300 mW to operate and has a minimum pick-up sensitivity of 190 mW. Contacts are AgSnO2 with gold flash, exhibit ≤30 mΩ initial resistance, and are sealed for washing. Electrical isolation is 3,000 Vrms between contact and coil, 2,000 Vrms between contact sets. Operate and release times are ≤10 ms. It complies with UL, CSA, and TÜV standards and operates from -40°C to +65°C. Mechanical life exceeds 5×10⁷ operations.
General Purpose Relays 2 Form A 3VDC 2 Form A 8A 250VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DSP2a-L2-DC3V |
| Product Name | General Purpose Relays |
| Relay Type | General |