Panasonic Power Relays, Over 2 Amps - DSP1A-L2-DC3V DSP1A-L2-DC3V

Description
Manufacturer: Panasonic Win Source Part Number: 869710-DSP1A-L2-DC3V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP1 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.41.0020 Other Part Number: DSP1A-L2-DC3V-ND, DSP1AL2DC3V, 255-3541
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869710-DSP1A-L2-DC3V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP1 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.41.0020 Other Part Number: DSP1A-L2-DC3V-ND, DSP1AL2DC3V, 255-3541
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - DSP1A-L2-DC3V - 869710-DSP1A-L2-DC3V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1A-L2-DC3V
869710-DSP1A-L2-DC3V
Power Relays, Over 2 Amps - DSP1A-L2-DC3V 869710-DSP1A-L2-DC3V
Manufacturer: Panasonic Win Source Part Number: 869710-DSP1A-L2-DC3V Series: DSP Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole Package: Bulk Mounting: Through Hole Family Name: DSP1 Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 29 Weeks HTSUS: 8536.41.0020 Other Part Number: DSP1A-L2-DC3V-ND, DSP1AL2DC3V, 255-3541

Manufacturer: Panasonic
Win Source Part Number: 869710-DSP1A-L2-DC3V
Series: DSP
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay SPST-NO (1 Form A) 3VDC Coil Through Hole
Package: Bulk
Mounting: Through Hole
Family Name: DSP1
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 29 Weeks
HTSUS: 8536.41.0020
Other Part Number: DSP1A-L2-DC3V-ND, DSP1AL2DC3V, 255-3541

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1A-L2-DC3V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-L2-DC3V
Relays - Power Relays, Over 2 Amps DSP1A-L2-DC3V
RELAY GEN PURPOSE SPST 8A 3V

RELAY GEN PURPOSE SPST 8A 3V

Supplier's Site
Power Relay, Spst, 3Vdc, 8A, Tht Rohs Compliant Panasonic - 68AH9598 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, Spst, 3Vdc, 8A, Tht Rohs Compliant Panasonic
68AH9598
Power Relay, Spst, 3Vdc, 8A, Tht Rohs Compliant Panasonic 68AH9598
POWER RELAY, SPST, 3VDC, 8A, THT ROHS COMPLIANT: YES

POWER RELAY, SPST, 3VDC, 8A, THT ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays High Voltage Relays
Product Number 869710-DSP1A-L2-DC3V DSP1A-L2-DC3V 68AH9598
Product Name Power Relays, Over 2 Amps - DSP1A-L2-DC3V Relays - Power Relays, Over 2 Amps Power Relay, Spst, 3Vdc, 8A, Tht Rohs Compliant Panasonic
Mounting PCBoard; Through Hole Through Hole
Poles Single Pole (SP)
Throw Single Throw
Unlock Full Specs
to access all available technical data

Similar Products

250A High Voltage Direct Current Relay - CHEV-P250 - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - 8074539 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting PCBoard; Pcb mount
View Details