DSP1a-L2-DC3V is a 2-coil latching, single side stable relay with a 1 Form A contact arrangement, rated for 8 A at 250 V AC and 5 A at 30 V DC. It operates on a 3 V DC coil with a nominal power consumption of 300 mW and a coil resistance of 30 Ω. The relay has a compact size of 10 mm × 11 mm × 20 mm and features sealed construction for automatic washing. It meets safety standards including UL, CSA, and TÜV, with a dielectric strength of 3,000 Vrms between contact and coil and 1,000 Vrms between contacts. Max switching capacity is 2,000 VA for resistive loads. The part conforms to FCC Part 68 and is RoHS compliant.
General Purpose Relays 1 Form A 3VDC 1 Form A 8A 250VAC
| VAST STOCK CO., LIMITED | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | DSP1a-L2-DC3V |
| Product Name | General Purpose Relays |
| Relay Type | General |