Panasonic Power Relays DSP1A-DC24V

Description
Panasonic DSP1A-DC24V Power Relay
Request a Quote Datasheet
Description
Panasonic DSP1A-DC24V Power Relay
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays - 8113173 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
8113173
Power Relays 8113173
Panasonic DSP1A-DC24V Power Relay

Panasonic DSP1A-DC24V Power Relay

Supplier's Site
Power Relays, Over 2 Amps - DSP1A-DC24V - 1169885-DSP1A-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - DSP1A-DC24V
1169885-DSP1A-DC24V
Power Relays, Over 2 Amps - DSP1A-DC24V 1169885-DSP1A-DC24V
Manufacturer: Nais(Matsushita Electric Works) Win Source Part Number: 1169885-DSP1A-DC24V Manufacturer Homepage: 0 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Consumer Electronics, Test & Measurement

Manufacturer: Nais(Matsushita Electric Works)
Win Source Part Number: 1169885-DSP1A-DC24V
Manufacturer Homepage: 0
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Consumer Electronics, Test & Measurement

Buy Now
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC - 70158644 - Allied Electronics, Inc.
Fort Worth, TX, USA
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC
70158644
Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC 70158644
PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays Single side stable operating function High sensitivity of 190 mW pick-up power High contact welding resistance 30 Milliohms (Max.) initial contact resistance, 30 cps maximum operating speed at rated load, 5000 V mnnimum surge voltage between contacts and coil.

PC Mount, Gold Flash Over Silver Alloy Contact , Miniature Power Relays

  • Single side stable operating function
  • High sensitivity of 190 mW pick-up power
  • High contact welding resistance
    30 Milliohms (Max.) initial contact resistance, 30 cps maximum operating speed at rated load, 5000 V mnnimum surge voltage between contacts and coil.
Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
DSP1A-DC24V
General Purpose Relays DSP1A-DC24V
General Purpose Relays 8A 24VDC SPST-NO SEALED PCB

General Purpose Relays 8A 24VDC SPST-NO SEALED PCB

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1A-DC24V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1A-DC24V
Relays - Power Relays, Over 2 Amps DSP1A-DC24V
RELAY GEN PURPOSE SPST 8A 24V

RELAY GEN PURPOSE SPST 8A 24V

Supplier's Site
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic - 64K3102 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
64K3102
Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic 64K3102
RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-N O; Coil Voltage:24VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes

RELAY, SPST-NO, 250VAC, 30VDC, 8A; Contact Configuration:SPST-NO; Coil Voltage:24VDC; Contact Current:8A; Product Range:DSP Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Carry Current:8A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics Allied Electronics, Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number 8113173 1169885-DSP1A-DC24V 70158644 DSP1A-DC24V DSP1A-DC24V 64K3102
Product Name Power Relays Power Relays, Over 2 Amps - DSP1A-DC24V Relay;E-Mech;Power;SPST-NO;Cur-Rtg 8/5AAC/ADC;Ctrl-V 24DC;Vol-Rtg 250/30AC/DC General Purpose Relays Relays - Power Relays, Over 2 Amps Relay, Spst-No, 250Vac, 30Vdc, 8A; Contact Configuration Panasonic
Poles Single Pole (SP) Single Pole (SP) Single Pole (SP) Single Pole (SP)
Mounting PCBoard; Pcb mount PCBoard PCBoard Through Hole PCBoard; Through Hole
Approvals RoHS UL, CSA, TUV RoHS
Operating Temp -40 F (-40 C) -40 to 149 F (-40 to 65 C)
Throw Single Throw Single Throw Single Throw
Unlock Full Specs
to access all available technical data