Panasonic Signal Relays, Up to 2 Amps - DSP1A-DC24V-F DSP1A-DC24V-F

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177978-DSP1A-DC24V- F Coil Resistance: 1.92 kΩ Coil Current: 12.5 mA Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Throw Configuration: SPST Coil Voltage (DC): 24 V Max Operating Temperature: 60 °C
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177978-DSP1A-DC24V- F Coil Resistance: 1.92 kΩ Coil Current: 12.5 mA Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Throw Configuration: SPST Coil Voltage (DC): 24 V Max Operating Temperature: 60 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - DSP1A-DC24V-F - 1177978-DSP1A-DC24V-F - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DSP1A-DC24V-F
1177978-DSP1A-DC24V-F
Signal Relays, Up to 2 Amps - DSP1A-DC24V-F 1177978-DSP1A-DC24V-F
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1177978-DSP1A-DC24V- F Coil Resistance: 1.92 kΩ Coil Current: 12.5 mA Number of Pins: 4 Categories: Signal Relays,Up to 2 Amps Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Throw Configuration: SPST Coil Voltage (DC): 24 V Max Operating Temperature: 60 °C

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1177978-DSP1A-DC24V-F
Coil Resistance: 1.92 kΩ
Coil Current: 12.5 mA
Number of Pins: 4
Categories: Signal Relays,Up to 2 Amps
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
Throw Configuration: SPST
Coil Voltage (DC): 24 V
Max Operating Temperature: 60 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1177978-DSP1A-DC24V-F
Product Name Signal Relays, Up to 2 Amps - DSP1A-DC24V-F
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170484019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Electromechanical Relays & Contactors - 1-1414167-0 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
DC Power 2.1 watts
View Details
3 suppliers
Relay module - 288-320 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
60A Automotive Relay - CHAF6 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting Bracket (Flange) Mount; Socket or Plug-in Style
Poles Single Pole (SP)
View Details