Win Source Part Number: 1381958-DSP1-L2-DC3V
Category: Relays>Power Relays, Over 2 Amps
Series: DSP
Termination Style: PC Pin
Package: Bulk
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Resistance: 30 Ohms
Coil Current: 100 mA
Operate Time: 10 ms
Relay Type: General Purpose
Coil Type: Latching, Dual Coil
Coil Voltage: 3VDC
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 5 ms
Seal Rating: Sealed - Fully
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 65°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
Must Operate Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic
Base Product Number: DSP1
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 50 pcs
General Purpose Relays 1 FormA 1Form B 3VDC 250VAC 5A 30VDC 2 CL
General Purpose Relay, DSP Series, Power, Latching Dual Coil, SPST-NO, SPST-NC, 3 VDC, 5 A RoHS Compliant: Yes
RELAY GEN PURPOSE DPST 5A 3V
| Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | 1381958-DSP1-L2-DC3V-F | DSP1-L2-DC3V-F | 92T1085 | DSP1-L2-DC3V-F |
| Product Name | Relays - Power Relays, Over 2 Amps | General Purpose Relays | General Purpose Relay, Dsp Series, Power, Latching Dual Coil, Spst-No, Spst-Nc, 3 Vdc, 5 A Rohs Compliant Panasonic | Relays - Power Relays, Over 2 Amps |
| Resistance | 30 ohms | |||
| Mounting | PCBoard; Through Hole | Through Hole | ||
| Relay Type | General | |||
| Approvals | RoHS | RoHS |