Panasonic Relays - Power Relays, Over 2 Amps DSP1-L2-DC12V

Description
Win Source Part Number: 1378324-DSP1-L2-DC12 V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 25 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 9.6 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 480 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1378324-DSP1-L2-DC12 V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 25 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 9.6 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 480 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - 1378324-DSP1-L2-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1378324-DSP1-L2-DC12V
Relays - Power Relays, Over 2 Amps 1378324-DSP1-L2-DC12V
Win Source Part Number: 1378324-DSP1-L2-DC12 V Category: Relays - Power Relays, Over 2 Amps Temperature Range - Operating: -40°C ~ 65°C Fake Threat In the Open Market: 43 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: DSP Package: Bulk Product Status: Obsolete Base Product Number: DSP1-L Mounting Type: Through Hole HTSUS: 8536.41.0020 REACH Status: REACH Unaffected ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Rating (Current): 5 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 25 mA Coil Type: Latching, Dual Coil Seal Rating: Sealed - Fully Must Operate Voltage: 9.6 VDC Operate Time: 10 ms Release Time: 5 ms Relay Type: General Purpose Coil Resistance: 480 Ohms

Win Source Part Number: 1378324-DSP1-L2-DC12V
Category: Relays - Power Relays, Over 2 Amps
Temperature Range - Operating: -40°C ~ 65°C
Fake Threat In the Open Market: 43 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: DSP
Package: Bulk
Product Status: Obsolete
Base Product Number: DSP1-L
Mounting Type: Through Hole
HTSUS: 8536.41.0020
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Rating (Current): 5 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 25 mA
Coil Type: Latching, Dual Coil
Seal Rating: Sealed - Fully
Must Operate Voltage: 9.6 VDC
Operate Time: 10 ms
Release Time: 5 ms
Relay Type: General Purpose
Coil Resistance: 480 Ohms

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - DSP1-L2-DC12V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
DSP1-L2-DC12V
Relays - Power Relays, Over 2 Amps DSP1-L2-DC12V
RELAY GEN PURPOSE DPST 5A 12V

RELAY GEN PURPOSE DPST 5A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category High Voltage Relays High Voltage Relays
Product Number 1378324-DSP1-L2-DC12V DSP1-L2-DC12V
Product Name Relays - Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps
Resistance 480 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
View Details
Power Relays - 154378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Mounting Socket or Plug-in Style; Plug in
View Details
60-120 Ampere High voltage DC relay - CHEV-E/S Series - Churod Americas, Inc.
Specs
Poles Single Pole (SP)
Throw Single Throw
DC Coil Voltage 12 to 24 volts
View Details
Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Mounting TH
View Details