Panasonic Signal Relays, Up to 2 Amps - DSP1-DC48V-F DSP1-DC48V-F

Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986032-DSP1-DC48V-F Packaging: Bulk Termination: Solder Contact Material: Gold, Silver Length: 20.2 mm Coil Resistance: 1.92 kΩ Coil Current: 12.5 mA Contact Current Rating: 5 A Coil Type: Non-Latching Height: 10 mm Number of Pins: 6 Width: 11 mm Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 48 V Power Consumption: 300 mW
Request a Quote
Description
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986032-DSP1-DC48V-F Packaging: Bulk Termination: Solder Contact Material: Gold, Silver Length: 20.2 mm Coil Resistance: 1.92 kΩ Coil Current: 12.5 mA Contact Current Rating: 5 A Coil Type: Non-Latching Height: 10 mm Number of Pins: 6 Width: 11 mm Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 48 V Power Consumption: 300 mW
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - DSP1-DC48V-F - 986032-DSP1-DC48V-F - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DSP1-DC48V-F
986032-DSP1-DC48V-F
Signal Relays, Up to 2 Amps - DSP1-DC48V-F 986032-DSP1-DC48V-F
Manufacturer: Panasonic Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986032-DSP1-DC48V-F Packaging: Bulk Termination: Solder Contact Material: Gold, Silver Length: 20.2 mm Coil Resistance: 1.92 kΩ Coil Current: 12.5 mA Contact Current Rating: 5 A Coil Type: Non-Latching Height: 10 mm Number of Pins: 6 Width: 11 mm Categories: Signal Relays,Up to 2 Amps Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 65 °C Mount: Through Hole RoHS: Compliant Min Operating Temperature: -40 °C Max Voltage Rating (AC): 250 V Max Voltage Rating (DC): 30 V Max Current Rating: 5 A Throw Configuration: SPST Coil Voltage (DC): 48 V Power Consumption: 300 mW

Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 986032-DSP1-DC48V-F
Packaging: Bulk
Termination: Solder
Contact Material: Gold, Silver
Length: 20.2 mm
Coil Resistance: 1.92 kΩ
Coil Current: 12.5 mA
Contact Current Rating: 5 A
Coil Type: Non-Latching
Height: 10 mm
Number of Pins: 6
Width: 11 mm
Categories: Signal Relays,Up to 2 Amps
Popularity: Low
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 65 °C
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 250 V
Max Voltage Rating (DC): 30 V
Max Current Rating: 5 A
Throw Configuration: SPST
Coil Voltage (DC): 48 V
Power Consumption: 300 mW

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 986032-DSP1-DC48V-F
Product Name Signal Relays, Up to 2 Amps - DSP1-DC48V-F
Mounting PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Industrial Relay - 700-CFB310KA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Timer Relays - 1792920 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Throw Double Throw
Approvals RoHS
View Details