POWER RELAY, SPST-NO/NC, 12VDC, THT; Contact Configuration:SPST-N
RELAY GEN PURPOSE DPST 5A 12V
DIP,11x20.2mm Power Relays ROHS
General Purpose Relays 8A 12V 1FORMA/1FORMB NON-LATCHING PCB
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 53Y0309 | DSP1-DC12V-F | DSP1-DC12V-F | DSP1-DC12V-F |
| Product Name | Power Relay, Spst-No/nc, 12Vdc, Tht; Contact Configuration Panasonic | Relays - Power Relays, Over 2 Amps | Relays >> Power Relays | General Purpose Relays |
| Features | Latching | |||
| Poles | Single Pole (SP) | Double Pole (DP) | ||
| Throw | Single Throw | Single Throw | ||
| DC Coil Voltage | 12 volts | 12 volts | 12 volts |