Panasonic 0.015 A 20 V Bipolar Transistor DSC9G02D0L

Description
Panasonic DSC9G02D0L NPN Bipolar Transistor, 0.015 A, 20 V, 3-Pin SSMini3 F3 B Product overview: DSC9G02D0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015 A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC9G02D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Panasonic DSC9G02D0L NPN Bipolar Transistor, 0.015 A, 20 V, 3-Pin SSMini3 F3 B Product overview: DSC9G02D0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015 A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC9G02D0L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.015 A 20 V Bipolar Transistor
276-DSC9G02D0L
0.015 A 20 V Bipolar Transistor 276-DSC9G02D0L
Panasonic DSC9G02D0L NPN Bipolar Transistor, 0.015 A, 20 V, 3-Pin SSMini3 F3 B Product overview: DSC9G02D0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015 A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC9G02D0L can be used for catalog matching and distributor lookup.

Panasonic DSC9G02D0L NPN Bipolar Transistor, 0.015 A, 20 V, 3-Pin SSMini3 F3 B Product overview: DSC9G02D0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.015 A, 20 V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.015 A, 20 V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSC9G02D0L can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors (BJT) - Single - DSC9G02D0L - 869700-DSC9G02D0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSC9G02D0L
869700-DSC9G02D0L
TRANSISTORS - Transistors (BJT) - Single - DSC9G02D0L 869700-DSC9G02D0L
Manufacturer: Panasonic Win Source Part Number: 869700-DSC9G02D0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor NPN 30 V 15 mA 650MHz 125 mW Surface Mount SSMini3-F3-B Package: Reel - TR Package: SC-89, SOT-490 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSC9G02 Categories: Discrete Semiconductor Products Case / Package: SSMini3-F3-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0075

Manufacturer: Panasonic
Win Source Part Number: 869700-DSC9G02D0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor NPN 30 V 15 mA 650MHz 125 mW Surface Mount SSMini3-F3-B
Package: Reel - TR
Package: SC-89, SOT-490
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DSC9G02
Categories: Discrete Semiconductor Products
Case / Package: SSMini3-F3-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0075

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSC9G02D0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSC9G02D0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSC9G02D0L
TRANS NPN 30V 0.015A SSMINI3

TRANS NPN 30V 0.015A SSMINI3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 276-DSC9G02D0L 869700-DSC9G02D0L DSC9G02D0L
Product Name 0.015 A 20 V Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSC9G02D0L Discrete Semiconductor Products - Transistors - Bipolar (BJT)
IC(max) 15 milliamps 15 milliamps
VCEO 30 volts 30 volts
VCBO 30 volts
PD 125 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697445P - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Surface Mount
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 974010-BCP54-16E6433 - Win Source Electronics
Specs
Polarity NPN
Package Type SOT3
IC(max) 1000 milliamps
View Details
3 suppliers
65 V, 100 mA NPN general-purpose transistor - BC846AQC-QZ - Nexperia B.V.
Specs
Package Type SOT8009 SOT8009
IC(max) 100 milliamps
VCEO 65 volts
View Details
5 suppliers