Panasonic Signal Relays, Up to 2 Amps - DSBT2-M-2D-DC24V DSBT2-M-2D-DC24V

Description
Manufacturer: Panasonic Win Source Part Number: 917510-DSBT2-M-2D-DC 24V Series: DS-BT Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPDT (2 Form D) Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917510-DSBT2-M-2D-DC 24V Series: DS-BT Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPDT (2 Form D) Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signal Relays, Up to 2 Amps - DSBT2-M-2D-DC24V - 917510-DSBT2-M-2D-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Signal Relays, Up to 2 Amps - DSBT2-M-2D-DC24V
917510-DSBT2-M-2D-DC24V
Signal Relays, Up to 2 Amps - DSBT2-M-2D-DC24V 917510-DSBT2-M-2D-DC24V
Manufacturer: Panasonic Win Source Part Number: 917510-DSBT2-M-2D-DC 24V Series: DS-BT Operating Temperature Range: -40°C ~ 60°C Features: General Purpose Relay DPDT (2 Form D) Through Hole Package: Tube Mounting: Through Hole Part Status: Obsolete Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.41.0020

Manufacturer: Panasonic
Win Source Part Number: 917510-DSBT2-M-2D-DC24V
Series: DS-BT
Operating Temperature Range: -40°C ~ 60°C
Features: General Purpose Relay DPDT (2 Form D) Through Hole
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020

Buy Now Datasheet
Futian, China
Relays - Signal Relays, Up to 2 Amps
DSBT2-M-2D-DC24V
Relays - Signal Relays, Up to 2 Amps DSBT2-M-2D-DC24V
RELAY GEN PURPOSE DPDT 1A 24V

RELAY GEN PURPOSE DPDT 1A 24V

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays Solid State Relays
Product Number 917510-DSBT2-M-2D-DC24V DSBT2-M-2D-DC24V
Product Name Signal Relays, Up to 2 Amps - DSBT2-M-2D-DC24V Relays - Signal Relays, Up to 2 Amps
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Ssr, I/f, Masterbasic, 2A, 230Vac; Contact Configuration Finder - 48W3802 - Newark, An Avnet Company
Specs
Application Type Latching
Mounting DIN; DIN Rail
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617038-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
DC Voltage 28 volts
View Details
4 suppliers
Solid-state relay module - 788-700 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0070 amps
View Details
3 suppliers
G3VM-35□G□/351VY/401G□/401VY MOSFET Relays SOP 4-pin, General-purpose Type - G3VM-351VY - Aratas America LLC
Specs
Operating Temp -40 to 230 F (-40 to 110 C)
View Details
6 suppliers