Panasonic TRANSISTORS - Transistors (BJT) - Single - DSA7504Q0L DSA7504Q0L

Description
Manufacturer: Panasonic Win Source Part Number: 869666-DSA7504Q0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 20 V 4 A 180MHz 1 W Surface Mount MiniP3-F2-B Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSA7504 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: DSA7504Q0LDKR, DSA7504Q0LTR, DSA7504Q0LCT, DSA7504Q0L-ND
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869666-DSA7504Q0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 20 V 4 A 180MHz 1 W Surface Mount MiniP3-F2-B Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSA7504 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: DSA7504Q0LDKR, DSA7504Q0LTR, DSA7504Q0LCT, DSA7504Q0L-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DSA7504Q0L - 869666-DSA7504Q0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSA7504Q0L
869666-DSA7504Q0L
TRANSISTORS - Transistors (BJT) - Single - DSA7504Q0L 869666-DSA7504Q0L
Manufacturer: Panasonic Win Source Part Number: 869666-DSA7504Q0L Operating Temperature Range: 150°C (TJ) Features: Bipolar (BJT) Transistor PNP 20 V 4 A 180MHz 1 W Surface Mount MiniP3-F2-B Package: Reel - TR Package: TO-243AA Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DSA7504 Categories: Discrete Semiconductor Products Case / Package: MiniP3-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) HTSUS: 8541.29.0075 Other Part Number: DSA7504Q0LDKR, DSA7504Q0LTR, DSA7504Q0LCT, DSA7504Q0L-ND

Manufacturer: Panasonic
Win Source Part Number: 869666-DSA7504Q0L
Operating Temperature Range: 150°C (TJ)
Features: Bipolar (BJT) Transistor PNP 20 V 4 A 180MHz 1 W Surface Mount MiniP3-F2-B
Package: Reel - TR
Package: TO-243AA
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DSA7504
Categories: Discrete Semiconductor Products
Case / Package: MiniP3-F2-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
HTSUS: 8541.29.0075
Other Part Number: DSA7504Q0LDKR, DSA7504Q0LTR, DSA7504Q0LCT, DSA7504Q0L-ND

Buy Now Datasheet
Singapore, Singapore
4A 20V Bipolar Transistor
276-DSA7504Q0L
4A 20V Bipolar Transistor 276-DSA7504Q0L
Small Signal Bipolar Transistor, 4A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7504Q0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7504Q0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 4A I(C), 20V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7504Q0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4A, 20V. Search-friendly keywords include transistor, BJT, switching, amplification, 4A, 20V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7504Q0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSA7504Q0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSA7504Q0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSA7504Q0L
TRANS PNP 20V 4A MINIP3

TRANS PNP 20V 4A MINIP3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 869666-DSA7504Q0L 276-DSA7504Q0L DSA7504Q0L
Product Name TRANSISTORS - Transistors (BJT) - Single - DSA7504Q0L 4A 20V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT3; MiniP3-F2-B
IC(max) 4000 milliamps 4000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC847B/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 1697398 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-523 (sc-89)
Number of units in IC 1
View Details
TRANSISTORS - Transistors (BJT) - Single - BC856BW E6327 - 200473-BC856BW E6327 - Win Source Electronics
Specs
Polarity PNP; PNP
Package Type SOT3; SOT323; PG-SOT323-3
View Details
2 suppliers