Panasonic TRANSISTORS - Transistors (BJT) - Single - DSA7004S0L DSA7004S0L

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 119616-DSA7004S0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F2-B Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 170 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 119616-DSA7004S0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F2-B Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 170 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DSA7004S0L - 119616-DSA7004S0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSA7004S0L
119616-DSA7004S0L
TRANSISTORS - Transistors (BJT) - Single - DSA7004S0L 119616-DSA7004S0L
Manufacturer: Panasonic Electronic Components Win Source Part Number: 119616-DSA7004S0L Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 120MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: MiniP3-F2-B Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 50mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 170 @ 200mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 119616-DSA7004S0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: MiniP3-F2-B
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 170 @ 200mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2A 50V Bipolar Transistor
276-DSA7004S0L
2A 50V Bipolar Transistor 276-DSA7004S0L
Small Signal Bipolar Transistor, 2A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7004S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7004S0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 2A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon, TO-243AA, HALOGEN FREE AND ROHS COMPLIANT, MINIP3-F2-B, TO-243, SC-62, 3 PIN Product overview: DSA7004S0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 2A, 50V, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSA7004S0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSA7004S0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSA7004S0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSA7004S0L
TRANS PNP 50V 2A MINIP3

TRANS PNP 50V 2A MINIP3

Supplier's Site
Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm - 590-DSA7004S0L - Utmel Electronic Limited
Hong Kong, China
Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm
590-DSA7004S0L
Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm 590-DSA7004S0L
Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm

Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 119616-DSA7004S0L 276-DSA7004S0L DSA7004S0L 590-DSA7004S0L
Product Name TRANSISTORS - Transistors (BJT) - Single - DSA7004S0L 2A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT BIPLR PW TRANS FLAT LEAD 4.5x4.0mm
Polarity PNP; PNP PNP PNP; PNP
Package Type SOT3; MiniP3-F2-B
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps
VCEO 50 volts 50 volts 50 volts
VCBO -60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220645 - RS Components, Ltd.
Specs
Polarity PNP
Package Type Sot-89
Number of units in IC 1
View Details
45 V, 500 mA PNP general-purpose transistors - BC807-16QBZ - Nexperia B.V.
Specs
Package Type SOT8015 SOT8015
IC(max) -500 milliamps
VCEO -45 volts
View Details
7 suppliers
 - BC850BE6327HTSA1 - Rochester Electronics
Specs
Polarity NPN
Package Type PG-SOT23-3
Packing Method Tape Reel; Tape & Reel
View Details
5 suppliers