Panasonic TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5143X0L DRC5143X0L

Description
Manufacturer: Panasonic Win Source Part Number: 869279-DRC5143X0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 mW Surface Mount SMini3-F2-B Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DRC5143 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DRC5143X0L-ND, DRC5143X0LTR, DRC5143X0LCT, DRC5143X0LDKR
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 869279-DRC5143X0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 mW Surface Mount SMini3-F2-B Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DRC5143 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DRC5143X0L-ND, DRC5143X0LTR, DRC5143X0LCT, DRC5143X0LDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5143X0L - 869279-DRC5143X0L - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5143X0L
869279-DRC5143X0L
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5143X0L 869279-DRC5143X0L
Manufacturer: Panasonic Win Source Part Number: 869279-DRC5143X0L Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 mW Surface Mount SMini3-F2-B Package: Reel - TR Package: SC-85 Mounting: Surface Mount Part Status: Discontinued at Digi-Key Family Name: DRC5143 Categories: Discrete Semiconductor Products Case / Package: SMini3-F2-B ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) HTSUS: 8541.21.0095 Other Part Number: DRC5143X0L-ND, DRC5143X0LTR, DRC5143X0LCT, DRC5143X0LDKR

Manufacturer: Panasonic
Win Source Part Number: 869279-DRC5143X0L
Features: Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50 V 100 mA 150 mW Surface Mount SMini3-F2-B
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Part Status: Discontinued at Digi-Key
Family Name: DRC5143
Categories: Discrete Semiconductor Products
Case / Package: SMini3-F2-B
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Other Part Number: DRC5143X0L-ND, DRC5143X0LTR, DRC5143X0LCT, DRC5143X0LDKR

Buy Now Datasheet
Singapore, Singapore
0.1A 50V Bipolar Transistor
292-DRC5143X0L
0.1A 50V Bipolar Transistor 292-DRC5143X0L
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DRC5143X0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC5143X0L can be used for catalog matching and distributor lookup.

Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SMINI3-F2-B, SC-85, 3 PIN Product overview: DRC5143X0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC5143X0L can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DRC5143X0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DRC5143X0L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DRC5143X0L
TRANS PREBIAS NPN 50V SMINI3

TRANS PREBIAS NPN 50V SMINI3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 869279-DRC5143X0L 292-DRC5143X0L DRC5143X0L
Product Name TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC5143X0L 0.1A 50V Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN
Package Type SOT3; SMini3-F2-B
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1660459 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT323; Sot-323 (sc-70)
Number of units in IC 1
View Details
SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
Single IGBTs - 448-AIGW40N65F5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-247; TO-247-3
Packing Method Tube
View Details
5 suppliers
45 V, 500 mA PNP general-purpose transistors - BC807-16H-QR - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) -500 milliamps
VCEO -45 volts
View Details
2 suppliers