Manufacturer: Panasonic Electronic Components
Win Source Part Number: 105538-DRC3144V0L
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: NPN - Pre-Biased
Resistor - Base (R1) (Ohms): 47k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SSSMini3-F2-B
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 500μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 30 @ 5mA, 10V
Maximum Power Dissipation: 100mW
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 10k pcs
Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, NPN, Silicon, HALOGEN FREE AND ROHS COMPLIANT, SSSMINI3-F2-B, SC-105AA, 3 PIN Product overview: DRC3144V0L from Panasonic is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A, 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRC3144V0L can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 1.2x1.2mm
TRANS PREBIAS NPN 50V SSSMINI3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 105538-DRC3144V0L | 292-DRC3144V0L | 590-DRC3144V0L | DRC3144V0L |
| Product Name | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DRC3144V0L | 0.1A 50V Bipolar Transistor | Bipolar Transistors - Pre-Biased TRANS W/ BLT-IN RES FLT LD 1.2x1.2mm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN - Pre-Biased | NPN | NPN; NPN | |
| Package Type | SOT3; SSSMini3-F2-B | |||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | |
| VCEO | 50 volts | 50 volts | 50 volts | |
| PD | 100 milliwatts | 100 milliwatts |